Manufacturer: Central Semiconductor Corp
Win Source Part Number: 865875-CBRSDSH2-40 TR13
Operating Temperature Range: -50°C ~ 125°C (TJ)
Features: Bridge Rectifier Single Phase Schottky 40 V Surface Mount 4-SMDIP
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 4-SMDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CBRSDSH2-40 TR13-ND, CBRSDSH2-40 TR13-DKR-ND, CBRSDSH2-40TR13-DKR,
Bridge Rectifier Single Phase Schottky 40V Surface Mount 4-SMDIP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 865875-CBRSDSH2-40 TR13 | CBRSDSH2-40TR13-TR-ND |
| Product Name | Bridge Rectifiers - CBRSDSH2-40 TR13 | Bridge Rectifiers |
| Package | 4-SMDIP | 4-SMD, Gull Wing |