Bourns, Inc. 200V 3A Diode and Rectifier CD214B-R3200

Description
DIODE GEN PURP 200V 3A SMB Product overview: CD214B-R3200 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214B-R3200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 3A SMB Product overview: CD214B-R3200 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214B-R3200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 3A Diode and Rectifier - 280-CD214B-R3200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3A Diode and Rectifier
280-CD214B-R3200
200V 3A Diode and Rectifier 280-CD214B-R3200
DIODE GEN PURP 200V 3A SMB Product overview: CD214B-R3200 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214B-R3200 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 3A SMB Product overview: CD214B-R3200 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214B-R3200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - CD214B-R3200-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CD214B-R3200-ND
Single Diodes CD214B-R3200-ND
Diode Standard 200V 3A Surface Mount SMB (DO-214AA)

Diode Standard 200V 3A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Diodes, Rectifiers - Single - CD214B-R3200 - 1024266-CD214B-R3200 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CD214B-R3200
1024266-CD214B-R3200
Diodes, Rectifiers - Single - CD214B-R3200 1024266-CD214B-R3200
Manufacturer: Bourns Inc. Win Source Part Number: 1024266-CD214B-R3200 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB (DO-214AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1024266-CD214B-R3200
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB (DO-214AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
CD214B-R3200
Rectifiers CD214B-R3200
Rectifiers GLASS PASS RECTIFIER 200VOLT

Rectifiers GLASS PASS RECTIFIER 200VOLT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CD214B-R3200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CD214B-R3200
Discrete Semiconductor Products - Diodes - Rectifiers CD214B-R3200
DIODE GEN PURP 200V 3A SMB

DIODE GEN PURP 200V 3A SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-CD214B-R3200 CD214B-R3200-ND 1024266-CD214B-R3200 CD214B-R3200 CD214B-R3200
Product Name 200V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - CD214B-R3200 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-214AA-2
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1658298 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package D2PAK; D2pak (to-263)
RoHS Compliant RoHS
View Details
Rectifier Diode - HR3FF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
Schottky barrier single diode - 1PS76SB10-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details