DIODE SCHOTTKY 30V 100MA 1005 Product overview: CD1005-B0130L from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD1005-B0130L can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 112182-CD1005-B0130L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 440mV @ 100mA
Current - Reverse Leakage @ Vr: 30μA @ 30V
Capacitance @ Vr, F: 9pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Family Name: CD1005-B0130L
Categories: Discrete Semiconductor Products
Case / Package: 1005
Alternative Parts (Cross-Reference): CDBF0130L; CDBF0130R; CDBFR0130; CDBF0130L-HF;
Introduction Date: July 27, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Diode Schottky 30V 100mA Surface Mount 1005
DIODE SCHOTTKY 30V 100MA 1005
DIODE SCHOTTKY 30V 100MA 1005
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-CD1005-B0130L | 112182-CD1005-B0130L | CD1005-B0130LTR-ND | CD1005-B0130L | CD1005-B0130L |
| Product Name | Schottky 30V 100MA Diode and Rectifier | Diodes, Rectifiers - Single - CD1005-B0130L | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | 1005 | 1005 (2512 Metric) |