Bourns, Inc. Schottky 20V 3A Diode and Rectifier CD214C-B320LF

Description
DIODE SCHOTTKY 20V 3A DO214AB Product overview: CD214C-B320LF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214C-B320LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 3A DO214AB Product overview: CD214C-B320LF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214C-B320LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 3A Diode and Rectifier - 280-CD214C-B320LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 3A Diode and Rectifier
280-CD214C-B320LF
Schottky 20V 3A Diode and Rectifier 280-CD214C-B320LF
DIODE SCHOTTKY 20V 3A DO214AB Product overview: CD214C-B320LF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214C-B320LF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 3A DO214AB Product overview: CD214C-B320LF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214C-B320LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - CD214C-B320LF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CD214C-B320LF-ND
Single Diodes CD214C-B320LF-ND
Diode Schottky 20V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 20V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Diodes, Rectifiers - Single - CD214C-B320LF - 915031-CD214C-B320LF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CD214C-B320LF
915031-CD214C-B320LF
Diodes, Rectifiers - Single - CD214C-B320LF 915031-CD214C-B320LF
Manufacturer: Bourns Inc. Win Source Part Number: 915031-CD214C-B320LF Features: Diode Schottky 20 V 3A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Part Status: Obsolete Family Name: CD214C Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Bourns Inc.
Win Source Part Number: 915031-CD214C-B320LF
Features: Diode Schottky 20 V 3A Surface Mount DO-214AB (SMC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AB, SMC
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CD214C
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CD214C-B320LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CD214C-B320LF
Discrete Semiconductor Products - Diodes - Rectifiers CD214C-B320LF
DIODE SCHOTTKY 20V 3A DO214AB

DIODE SCHOTTKY 20V 3A DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-CD214C-B320LF CD214C-B320LF-ND 915031-CD214C-B320LF CD214C-B320LF
Product Name Schottky 20V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - CD214C-B320LF Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-214AB (SMC)
Unlock Full Specs
to access all available technical data