Diode Array 1 Pair Series Connection Standard 1800V 100A Chassis Mount Module
DIODE MODULE GP 1800V 100A
RECTIFIER, MODULES, 100A, 1.8KV, POW-R-BLOK; Repetitive Peak Reverse Voltage:1.8kV; Average Forward Current:100A; Forward Voltage Max:1.55V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | CD411899C-ND | CD411899C | 58T5691 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Modules, 100A, 1.8Kv, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex |
| Package | Module | Module | |
| Life Cycle Stage | Removed | ||
| RoHS Compliant | RoHS |