Central Semiconductor Corp. 1.5A 600V Diode and Rectifier CBR1F-060

Description
Bridge Rectifier Diode, 1 Phase, 1.5A, 600V V(RRM), Silicon, CASE A Product overview: CBR1F-060 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CBR1F-060 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bridge Rectifier Diode, 1 Phase, 1.5A, 600V V(RRM), Silicon, CASE A Product overview: CBR1F-060 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CBR1F-060 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A 600V Diode and Rectifier - 299-CBR1F-060 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A 600V Diode and Rectifier
299-CBR1F-060
1.5A 600V Diode and Rectifier 299-CBR1F-060
Bridge Rectifier Diode, 1 Phase, 1.5A, 600V V(RRM), Silicon, CASE A Product overview: CBR1F-060 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CBR1F-060 can be used for catalog matching and distributor lookup.

Bridge Rectifier Diode, 1 Phase, 1.5A, 600V V(RRM), Silicon, CASE A Product overview: CBR1F-060 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CBR1F-060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1120489-CBR1F-060 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1120489-CBR1F-060
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1120489-CBR1F-060
Win Source Part Number: 1120489-CBR1F-060 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 250 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5 A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A Current - Reverse Leakage @ Vr: 10 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Mounting Type: Through Hole Package / Case: 4-Circular, A Case Supplier Device Package: A Case Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): CBR1F060; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Central Semiconductor Corp Other Names: CBR1F-060 PBFREE Product Status: Obsolete

Win Source Part Number: 1120489-CBR1F-060
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 250
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5 A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Voltage - Peak Reverse (Max): 600 V
Mounting Type: Through Hole
Package / Case: 4-Circular, A Case
Supplier Device Package: A Case
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): CBR1F060;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Central Semiconductor Corp
Other Names: CBR1F-060 PBFREE
Product Status: Obsolete

Buy Now Datasheet
Bridge Rectifiers - CBR1F-060-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
CBR1F-060-ND
Bridge Rectifiers CBR1F-060-ND
Bridge Rectifier Single Phase Standard 600V Through Hole A Case

Bridge Rectifier Single Phase Standard 600V Through Hole A Case

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - CBR1F-060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
CBR1F-060
Discrete Semiconductor Products - Diodes - Bridge Rectifiers CBR1F-060
BRIDGE RECT 1P 600V 1.5A A CASE

BRIDGE RECT 1P 600V 1.5A A CASE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-CBR1F-060 1120489-CBR1F-060 CBR1F-060-ND CBR1F-060
Product Name 1.5A 600V Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Bulk 4-Circular, A Case
IO 1.5 amps
Diode Type Single Phase
VF 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5623 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 500 ns
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General purpose diode - BAS321Z - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers