Diode Standard 80V 100mA Surface Mount 0603
Manufacturer: Bourns Inc.
Win Source Part Number: 866053-CD0603-S0180
Features: Diode Standard 80 V 100mA Surface Mount 0603
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CD0603
Categories: Discrete Semiconductor Products
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: CD0603-S0180DKR, CD0603-S0180CT, CD0603S0180, CD0603-S0180TR
DIODE GEN PURP 80V 100MA 0603 Product overview: CD0603-S0180 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD0603-S0180 can be used for catalog matching and distributor lookup.
SWITCHING DIODE, 90V, 100mA, 0603; Diode Configuration:Single
DIODE GEN PURP 80V 100MA 0603
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | CD0603-S0180TR-ND | 866053-CD0603-S0180 | 280-CD0603-S0180 | 09J8032 | CD0603-S0180 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CD0603-S0180 | 80V 100MA Diode and Rectifier | Switching Diode, 90V, 100Ma, 0603; Diode Configuration Bourns | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||
| Diode Type | Diode Standard 80 V 100mA Surface Mount 0603 | ||||
| Package | Tape & Reel (TR) | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Diode Applications | Switching |