Toshiba Electronics (UK) Ltd Schottky 40V 1.5A Diode and Rectifier CCS15S40,L3F

Description
DIODE SCHOTTKY 40V 1.5A CST2C Product overview: CCS15S40,L3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CCS15S40,L3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 1.5A CST2C Product overview: CCS15S40,L3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CCS15S40,L3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 1.5A Diode and Rectifier - 280-CCS15S40,L3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1.5A Diode and Rectifier
280-CCS15S40,L3F
Schottky 40V 1.5A Diode and Rectifier 280-CCS15S40,L3F
DIODE SCHOTTKY 40V 1.5A CST2C Product overview: CCS15S40,L3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CCS15S40,L3F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1.5A CST2C Product overview: CCS15S40,L3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CCS15S40,L3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - CCS15S40L3FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CCS15S40L3FCT-ND
Single Diodes CCS15S40L3FCT-ND
Diode Schottky 40V 1.5A Surface Mount CST2C

Diode Schottky 40V 1.5A Surface Mount CST2C

Buy Now Datasheet
Single Diodes - CCS15S40L3FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CCS15S40L3FTR-ND
Single Diodes CCS15S40L3FTR-ND
Diode Schottky 40V 1.5A Surface Mount CST2C

Diode Schottky 40V 1.5A Surface Mount CST2C

Buy Now Datasheet
Single Diodes - CCS15S40L3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CCS15S40L3FDKR-ND
Single Diodes CCS15S40L3FDKR-ND
Diode Schottky 40V 1.5A Surface Mount CST2C

Diode Schottky 40V 1.5A Surface Mount CST2C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1051451-CCS15S40,L3F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1051451-CCS15S40,L3F
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1051451-CCS15S40,L3F
Win Source Part Number: 1051451-CCS15S40,L3F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1.5 A Current - Reverse Leakage @ Vr: 200 µA @ 40 V Capacitance @ Vr, F: 170pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Package / Case: 2-SMD, No Lead Supplier Device Package: CST2C Alternative Parts (Cross-Reference): S07M-GS08; SE15PJ-M3/84A; SE15PG-M3/84A; S1JHE; SDM02U30CSP-7; S1MDF-13; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Toshiba Semiconductor and Storage Other Names: CCS15S40L3FCT,CCS15S 40L3FDKR,CCS15S40,L3 F(T,CCS15S40,L3F(A,C CS15S40,L3F(B,CCS15S 40L3FTR Base Product Number: CCS15S40

Win Source Part Number: 1051451-CCS15S40,L3F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1.5 A
Current - Reverse Leakage @ Vr: 200 µA @ 40 V
Capacitance @ Vr, F: 170pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Package / Case: 2-SMD, No Lead
Supplier Device Package: CST2C
Alternative Parts (Cross-Reference): S07M-GS08; SE15PJ-M3/84A; SE15PG-M3/84A; S1JHE; SDM02U30CSP-7; S1MDF-13;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Toshiba Semiconductor and Storage
Other Names: CCS15S40L3FCT,CCS15S40L3FDKR,CCS15S40,L3F(T,CCS15S40,L3F(A,CCS15S40,L3F(B,CCS15S40L3FTR
Base Product Number: CCS15S40

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CCS15S40,L3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CCS15S40,L3F
Discrete Semiconductor Products - Diodes - Rectifiers CCS15S40,L3F
DIODE SCHOTTKY 40V 1.5A CST2C

DIODE SCHOTTKY 40V 1.5A CST2C

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-CCS15S40,L3F CCS15S40L3FCT-ND 1051451-CCS15S40,L3F CCS15S40,L3F
Product Name Schottky 40V 1.5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) 2-SMD, No Lead
Unlock Full Specs
to access all available technical data