Bourns, Inc. Single Diodes CD0603-B0140L

Description
Diode Schottky 40V 100mA Surface Mount 0603
Request a Quote Datasheet
Description
Diode Schottky 40V 100mA Surface Mount 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CD0603-B0140L-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CD0603-B0140L-ND
Single Diodes CD0603-B0140L-ND
Diode Schottky 40V 100mA Surface Mount 0603

Diode Schottky 40V 100mA Surface Mount 0603

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 964462-CD0603-B0140L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
964462-CD0603-B0140L
Discrete Semiconductor Products - Diodes - Rectifiers - Single 964462-CD0603-B0140L
Win Source Part Number: 964462-CD0603-B0140L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 550 mV @ 100 mA Current - Reverse Leakage @ Vr: 30 µA @ 10 V Capacitance @ Vr, F: 9pF @ 10V, 1MHz Operating Temperature - Junction: -40°C ~ 125°C Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Alternative Parts (Cross-Reference): CD0603-B0140LCD 0603B0140L; CD0603B0140L; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Bourns Inc. Base Product Number: CD0603 Product Status: Obsolete

Win Source Part Number: 964462-CD0603-B0140L
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 100 mA
Current - Reverse Leakage @ Vr: 30 µA @ 10 V
Capacitance @ Vr, F: 9pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C ~ 125°C
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Alternative Parts (Cross-Reference): CD0603-B0140LCD 0603B0140L; CD0603B0140L;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Bourns Inc.
Base Product Number: CD0603
Product Status: Obsolete

Buy Now Datasheet
Schottky 40V 100MA Diode and Rectifier - 280-CD0603-B0140L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 100MA Diode and Rectifier
280-CD0603-B0140L
Schottky 40V 100MA Diode and Rectifier 280-CD0603-B0140L
DIODE SCHOTTKY 40V 100MA 0603 Product overview: CD0603-B0140L from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD0603-B0140L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 100MA 0603 Product overview: CD0603-B0140L from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD0603-B0140L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - CD0603-B0140L - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
CD0603-B0140L
Single Diodes CD0603-B0140L
DIODE SCHOTTKY 40V 100MA 0603

DIODE SCHOTTKY 40V 100MA 0603

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CD0603-B0140L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CD0603-B0140L
Discrete Semiconductor Products - Diodes - Rectifiers CD0603-B0140L
DIODE SCHOTTKY 40V 100MA 0603

DIODE SCHOTTKY 40V 100MA 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number CD0603-B0140L-ND 964462-CD0603-B0140L 280-CD0603-B0140L CD0603-B0140L CD0603-B0140L
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 40V 100MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCKV100K3 - Micross Components, Inc.
Specs
IFSM 25 amps
IF 300 mA
trr 2500 ns
View Details
Rectifier Assembly - SP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Bridge Rectifiers - CC1968-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers