DIODE SCHOTTKY 100V 2A 1206 Product overview: CD1206-B2100 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD1206-B2100 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 915014-CD1206-B2100
Features: Diode Schottky 100 V 2A Surface Mount 1206
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Chip, Concave Terminals
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD1206
Categories: Discrete Semiconductor Products
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: CD1206-B2100-ND, CD1206-B2100CT, CD1206-B2100DKR, CD1206-B2100TR
Diode Schottky 100V 2A Surface Mount 1206
Diode Schottky 100V 2A Surface Mount 1206
Diode Schottky 100V 2A Surface Mount 1206
Schottky Diodes & Rectifiers CHIP DIODE
DIODE SCHOTTKY 100V 2A 1206
DIODE SCHOTTKY 100V 2A 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-CD1206-B2100 | 915014-CD1206-B2100 | CD1206-B2100CT-ND | CD1206-B2100 | CD1206-B2100 | CD1206-B2100 |
| Product Name | Schottky 100V 2A Diode and Rectifier | Diodes, Rectifiers - Single - CD1206-B2100 | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | 1206 | 1206 (3216 metric) | Chip, Concave Terminals |