Bourns CD0603-B0240R Diode
Bourns CD0603-B0240R Diode
Bourns CD0603-B0240R Diode
Diode Schottky 40V 200mA Surface Mount 0603 (1608 Metric)
Diode Schottky 40V 200mA Surface Mount 0603 (1608 Metric)
Diode Schottky 40V 200mA Surface Mount 0603 (1608 Metric)
DIODE SCHOTTKY 40V 200MA 0603 Product overview: CD0603-B0240R from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD0603-B0240R can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 850120-CD0603-B0240R
Features: Diode 40 V
Package: Reel - TR
Family Name: CD0603
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: CD0603-B0240RDKR, CD0603-B0240RTR, CD0603-B0240RCT
DIODE SCHOTTKY 40V 200MA 0603
Schottky Diodes & Rectifiers 0603 40V 0.2A
DIODE, SCHOTTKY, SINGLE, 40V, 0603; Diode Configuration:Single
DIODE SCHOTTKY 40V 200MA 0603
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 1651368P | 1651368 | CD0603-B0240RTR-ND | 280-CD0603-B0240R | 850120-CD0603-B0240R | CD0603-B0240R | CD0603-B0240R | 43AC9106 | CD0603-B0240R |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky 40V 200MA Diode and Rectifier | Diodes, Rectifiers - Single - CD0603-B0240R | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode, Schottky, Single, 40V, 0603; Diode Configuration Bourns | Single Diodes |
| Package | 0603 | 0603 | Tape & Reel (TR) | 0603 (1608 Metric) | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Rectifier Configuration / Technology | Schottky | ||||||||
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ? to 125 C (? to 257 F) |