Manufacturer: Bourns Inc.
Win Source Part Number: 866055-CD0603-Z2
Operating Temperature Range: -55°C ~ 125°C
Features: Zener Diode 2 V 150 mW ±5% Surface Mount 0603
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CD0603
Categories: Discrete Semiconductor Products
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CD0603-Z2CT, CD0603Z2, CD0603-Z2TR, CD0603-Z2DKR
DIODE ZENER 2V 150MW 0603 Product overview: CD0603-Z2 from Bourns, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CD0603-Z2 can be used for catalog matching and distributor lookup.
Zener Diode 2V 150mW ±5% Surface Mount 0603
DIODE ZENER 2V 150MW 0603
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 866055-CD0603-Z2 | 287-CD0603-Z2 | CD0603-Z2TR-ND | CD0603-Z2 |
| Product Name | Diodes - Zener - Single - CD0603-Z2 | 2V 150MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | 0603 | Tape & Reel (TR) | 0603 | |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| RoHS Compliant | RoHS | |||
| ZZT | 100 ohms | 100 ohms |