Toshiba Electronics (UK) Ltd Single Diodes CCS15F40,L3F

Description
Diode Schottky 40V 1.5A Surface Mount CST2C
Request a Quote Datasheet
Description
Diode Schottky 40V 1.5A Surface Mount CST2C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CCS15F40L3FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CCS15F40L3FTR-ND
Single Diodes CCS15F40L3FTR-ND
Diode Schottky 40V 1.5A Surface Mount CST2C

Diode Schottky 40V 1.5A Surface Mount CST2C

Buy Now Datasheet
Single Diodes - CCS15F40L3FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CCS15F40L3FCT-ND
Single Diodes CCS15F40L3FCT-ND
Diode Schottky 40V 1.5A Surface Mount CST2C

Diode Schottky 40V 1.5A Surface Mount CST2C

Buy Now Datasheet
Single Diodes - CCS15F40L3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CCS15F40L3FDKR-ND
Single Diodes CCS15F40L3FDKR-ND
Diode Schottky 40V 1.5A Surface Mount CST2C

Diode Schottky 40V 1.5A Surface Mount CST2C

Buy Now Datasheet
Schottky 40V 1.5A Diode and Rectifier - 280-CCS15F40,L3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1.5A Diode and Rectifier
280-CCS15F40,L3F
Schottky 40V 1.5A Diode and Rectifier 280-CCS15F40,L3F
DIODE SCHOTTKY 40V 1.5A CST2C Product overview: CCS15F40,L3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CCS15F40,L3F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1.5A CST2C Product overview: CCS15F40,L3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CCS15F40,L3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CCS15F40,L3F - 866048-CCS15F40,L3F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CCS15F40,L3F
866048-CCS15F40,L3F
Diodes, Rectifiers - Single - CCS15F40,L3F 866048-CCS15F40,L3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 866048-CCS15F40,L3F Features: Diode Schottky 40 V 1.5A Surface Mount CST2C Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: CCS15F40 Categories: Discrete Semiconductor Products Case / Package: CST2C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080 Other Part Number: CCS15F40L3FCT, CCS15F40,L3F(B, CCS15F40L3FTR, CCS15F40,L3F(T, CCS15F40L3FDKR

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 866048-CCS15F40,L3F
Features: Diode Schottky 40 V 1.5A Surface Mount CST2C
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: CCS15F40
Categories: Discrete Semiconductor Products
Case / Package: CST2C
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080
Other Part Number: CCS15F40L3FCT, CCS15F40,L3F(B, CCS15F40L3FTR, CCS15F40,L3F(T, CCS15F40L3FDKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CCS15F40,L3F - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
CCS15F40,L3F
Discrete Semiconductor Products - Diodes - Rectifiers CCS15F40,L3F
DIODE SCHOTTKY 40V 1.5A CST2C

DIODE SCHOTTKY 40V 1.5A CST2C

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number CCS15F40L3FTR-ND 280-CCS15F40,L3F 866048-CCS15F40,L3F CCS15F40,L3F
Product Name Single Diodes Schottky 40V 1.5A Diode and Rectifier Diodes, Rectifiers - Single - CCS15F40,L3F Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data