Bourns, Inc. Single Diodes CD214C-S3J

Description
Diode Standard 600V 3A Surface Mount 2-SMD
Request a Quote Datasheet
Description
Diode Standard 600V 3A Surface Mount 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 118-CD214C-S3JCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
118-CD214C-S3JCT-ND
Single Diodes 118-CD214C-S3JCT-ND
Diode Standard 600V 3A Surface Mount 2-SMD

Diode Standard 600V 3A Surface Mount 2-SMD

Buy Now Datasheet
Single Diodes - 118-CD214C-S3JTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
118-CD214C-S3JTR-ND
Single Diodes 118-CD214C-S3JTR-ND
Diode Standard 600V 3A Surface Mount 2-SMD

Diode Standard 600V 3A Surface Mount 2-SMD

Buy Now Datasheet
Single Diodes - 118-CD214C-S3JDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 3A 2SMD

DIODE STANDARD 600V 3A 2SMD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CD214C-S3J - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
CD214C-S3J
Discrete Semiconductor Products - Diodes - Rectifiers CD214C-S3J
DIODE GEN PURP 600V 3A 2SMD

DIODE GEN PURP 600V 3A 2SMD

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CD214C-S3J
Schottky Diodes & Rectifiers CD214C-S3J
Schottky Diodes & Rectifiers 600V 3A

Schottky Diodes & Rectifiers 600V 3A

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes
Product Number 118-CD214C-S3JCT-ND CD214C-S3J CD214C-S3J
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Automotive Schottky 15V DFN Diode and Rectifier - 280-1PS10SB82,315 - ERSAELECTRONICS PTE. LTD.
Specs
Package DFN
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YA875C15R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 150 volts
View Details