DIODE GEN PURP 200V 1A 1408 Product overview: CD1408-R1200 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD1408-R1200 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 012799-CD1408-R1200
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 1μA @ 200V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 1408
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Diode Standard 200V 1A Surface Mount 1408
Diode Standard 200V 1A Surface Mount 1408
Diode Standard 200V 1A Surface Mount 1408
RECTIFIER, SINGLE, 200V, 1A, SMD; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GEN PURP 200V 1A 1408
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-CD1408-R1200 | 012799-CD1408-R1200 | CD1408-R1200DKR-ND | 48AC2779 | CD1408-R1200 |
| Product Name | 200V 1A Diode and Rectifier | Diodes, Rectifiers - Single - CD1408-R1200 | Single Diodes | Rectifier, Single, 200V, 1A, Smd; Repetitive Reverse Voltage Vrrm Max Bourns | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Diode Type | Standard | ||||
| VF | 1 volts | 1 volts | 1 volts |