Bourns, Inc. Single Diodes CD214B-B330LF

Description
Diode Schottky 30V 3A Surface Mount SMB (DO-214AA)
Request a Quote Datasheet
Description
Diode Schottky 30V 3A Surface Mount SMB (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CD214B-B330LF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CD214B-B330LF-ND
Single Diodes CD214B-B330LF-ND
Diode Schottky 30V 3A Surface Mount SMB (DO-214AA)

Diode Schottky 30V 3A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Singapore, Singapore
Schottky 30V 3A Diode and Rectifier
280-CD214B-B330LF
Schottky 30V 3A Diode and Rectifier 280-CD214B-B330LF
DIODE SCHOTTKY 30V 3A SMB Product overview: CD214B-B330LF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214B-B330LF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 3A SMB Product overview: CD214B-B330LF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214B-B330LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CD214B-B330LF - 1028131-CD214B-B330LF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CD214B-B330LF
1028131-CD214B-B330LF
Diodes, Rectifiers - Single - CD214B-B330LF 1028131-CD214B-B330LF
Manufacturer: Bourns Inc. Win Source Part Number: 1028131-CD214B-B330L F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 30V Capacitance @ Vr, F: 250pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Bourns Inc.
Win Source Part Number: 1028131-CD214B-B330LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Capacitance @ Vr, F: 250pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CD214B-B330LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CD214B-B330LF
Discrete Semiconductor Products - Diodes - Rectifiers CD214B-B330LF
DIODE SCHOTTKY 30V 3A SMB

DIODE SCHOTTKY 30V 3A SMB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number CD214B-B330LF-ND 280-CD214B-B330LF 1028131-CD214B-B330LF CD214B-B330LF
Product Name Single Diodes Schottky 30V 3A Diode and Rectifier Diodes, Rectifiers - Single - CD214B-B330LF Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data