Manufacturer: Microchip Technology
Win Source Part Number: 1264426-TC1265-1.8VE
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Categories: Integrated Circuits
Supplier Device Package: 5-DDPAK
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 64dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.microchip.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: TC1265
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 1.4V at 800mA
Current - Quiescent (Iq): 130μA
IC REG LINEAR 1.8V 800MA 5DDPAK Product overview: TC1265-1.8VET from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1265-1.8VET can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 5-DDPAK
IC,VOLT REGULATOR,FIXED,+1.8
LDO Voltage Regulators 800mA Fixed Output CMOS LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 5-DDPAK
IC REG LINEAR 1.8V 800MA 5DDPAK
IC REG LINEAR 1.8V 800MA 5DDPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1264426-TC1265-1.8VET | 776-TC1265-1.8VET | TC1265-1.8VET-ND | 69K0483 | TC1265-1.8VET | TC1265-1.8VET | TC1265-1.8VET | TC1265-1.8VET |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TC1265-1.8VET | 1.8V 800MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Ic,volt Regulator,fixed,+1.8V,cmos,sip,5Pin,plastic Rohs Compliant Microchip | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | Other; Tube | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | |||
| Special Features | Shutdown (Inhibit) Pin; Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 volts |