Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-MSOP
IC REG LIN 2.8V/2.6V/2.63V 8MSOP
IC REG LIN 2.8V/2.6V/2.63V 8MSOP
IC,VOLT REGULATOR,FIXED,+2.6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TC1301B-FHAVUA-ND | TC1301B-FHAVUA | TC1301B-FHAVUA | 56J8305 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Ic,volt Regulator,fixed,+2.6V & +2.8V,cmos,tssop,8Pin,plastic Rohs Compliant Microchip |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |||
| Special Features | Input Overcurrent Protection | Enable, Reset |