"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-CDIP (0.300"", 7.62mm)"
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-CDIP (0.300", 7.62mm)
IC REG CHG PUMP INV 20MA 8CERDIP
IC REG CHARG PUMP INV 8CERDIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TC7660SEJA-ND | TC7660SEJA | TC7660SEJA | TC7660SEJA |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | DIP; Other; "8-CDIP (0.300"", 7.62mm)" | DIP; Other; 8-CDIP (0.300\", 7.62mm) | ||
| Output Voltage | 2 volts | |||
| IOUT | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps |