Manufacturer: Microchip Technology
Win Source Part Number: 936182-TC595002ECBTR
Operating Temperature Range: -40°C ~ 85°C (TJ)
Features: Linear Voltage Regulator IC Negative Fixed Output 100mA SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC59
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: Q1275583, TC595002ECBCT, TC595002ECBDKR
IC REG LINEAR -5V 100MA SOT23-3 Product overview: TC595002ECBTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC595002ECBTR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-23-3
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-23-3
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-23-3
100mA -5V LDO Negative Regulator SOT-23A
100mA -5V LDO Negative Regulator SOT-23A
100mA -5V LDO Negative Regulator SOT-23A
IC REG LINEAR -5V 100MA SOT23-3
IC REG LINEAR -5V 100MA SOT23-3
IC REG LINEAR -5V 100MA SOT23-3
IC REG LINEAR -5V 100MA SOT23-3
LDO Voltage Regulators 5V LDO Neg Output
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 936182-TC595002ECBTR | 776-TC595002ECBTR | TC595002ECBTR-ND | 8246532 | 8246532P | TC595002ECBTR | TC595002ECBTR | 536-TC595002ECBTR | TC595002ECBTR | TC595002ECBTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TC595002ECBTR | -5V 100MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LINEAR -5V 100MA SOT23-3 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Polarity | Negative | Negative | Negative | |||||||
| Package Type | SOT23; Other; SOT-23-3 | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; Sot-23 | SOT23; Other; SOT-23 | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||||
| Output Voltage | -5 volts | -5 volts | -5 volts | -5 volts | -5 volts |