Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP
IC REG LINEAR 2.8V 300MA 8MSOP Product overview: TC1300R-2.8VUA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1300R-2.8VUA can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 103461-TC1300R-2.8VU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.21V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 300mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.39V @ 300mA
Operating Supply Current: 160μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP
IC REG LINEAR 2.8V 300MA 8MSOP
LDO Voltage Regulators .3A LDO w/Sdn & Rset
IC REG LINEAR 2.8V 300MA 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TC1300R-2.8VUA-ND | 776-TC1300R-2.8VUA | 103461-TC1300R-2.8VUA | TC1300R-2.8VUA | TC1300R-2.8VUA | TC1300R-2.8VUA | TC1300R-2.8VUA |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.8V 300MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TC1300R-2.8VUA | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Tube | Other; 8-MSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Reset | Enable, Reset |