LDO Regulator Pos 3V 0.3A/0.15A 8-Pin MSOP Tube Product overview: TC1301A-DDAVUA from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.3A, 0.15A, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.3A, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TC1301A-DDAVUA can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-MSOP
Win Source Part Number: 1211573-TC1301A-DDAV
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Current - Output: 300mA, 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3V, 3V, 2.63V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 58dB (100Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 180 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: TC1301
Voltage Dropout (Max): 0.18V @ 300mA, 0.25V @ 150mA
LDO Voltage Regulators Dual CMOS LDO
IC REG LINEAR 3V/3V/2.63V 8MSOP
IC REG LINEAR 3V/3V/2.63V 8MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 699-TC1301A-DDAVUA | TC1301A-DDAVUA-ND | 1211573-TC1301A-DDAVUA | TC1301A-DDAVUA | TC1301A-DDAVUA | TC1301A-DDAVUA |
| Product Name | 3V 0.3A 0.15A MSOP LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tube | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; Tube | |||
| Output Voltage | 3 volts | 2.63 to 3 volts | 3 volts | |||
| IOUT | 0.3000 amps | 0.1500 to 0.3000 amps | 0.3000 to 0.1500 amps | 0.3000 to 0.1500 amps | ||
| Dropout Voltage | 0.1040 volts | 0.1800 to 0.2500 volts | 0.1800 volts |