Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP
IC REG LINEAR 2.5V 300MA 8MSOP Product overview: TC1300R-2.5VUA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1300R-2.5VUA can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 796388-TC1300R-2.5VU
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 300mA
Family Name: TC1300
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 160μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-MSOP
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.39V @ 300mA
Alternative Parts (Cross-Reference): Si9182DH-25-T1-E3; RT9193-24PF; Si9182DH-25-T1; ISL9007IUFZ-T;
Introduction Date: January 14, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC REG LINEAR 2.5V 300MA 8MSOP
IC REG LINEAR 2.5V 300MA 8MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP
LDO Voltage Regulators .3A LDO w/Sdn & Rset
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1300R-2.5VUA-ND | 776-TC1300R-2.5VUA | 796388-TC1300R-2.5VUA | TC1300R-2.5VUA | TC1300R-2.5VUA | TC1300R-2.5VUA | TC1300R-2.5VUA |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 300MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TC1300R-2.5VUA | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Tube | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Reset | Enable, Reset |