Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-DFN (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 796389-TC1301A-AAAVM
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VDFN Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 300mA, 150mA
Family Name: TC1301A
Output Voltage: 3.3V, 3.3V, 2.63V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 180μA
PSRR: 58dB (100Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-DFN-EP (3x3)
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.18V @ 300mA, 0.25V @ 150mA
Alternative Parts (Cross-Reference): RP151K006B-TR; RP150K009A-TR; MAX8559ETAAK+T; RP151K006A-TR;
Introduction Date: September 18, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC REG LIN 3.3V/3.3V/2.63V 8DFN Product overview: TC1301A-AAAVMF from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2.63V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2.63V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1301A-AAAVMF can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Dual CMOS LDO
IC REG LIN 3.3V/3.3V/2.63V 8DFN
IC REG LIN 3.3V/3.3V/2.63V 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TC1301A-AAAVMF-ND | 796389-TC1301A-AAAVMF | 776-TC1301A-AAAVMF | TC1301A-AAAVMF | TC1301A-AAAVMF | TC1301A-AAAVMF |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TC1301A-AAAVMF | 3.3V 2.63V Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; Tube | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Reset | Enable, Reset |