Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC
IC REG LINEAR 2.5V 800MA 8SOIC
IC REG LINEAR 2.5V 800MA 8SOIC
IC,VOLT REGULATOR,FIXED,+2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC
LDO Voltage Regulators 800mA Fixed Output
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1265-2.5VOA-ND | TC1265-2.5VOA | TC1265-2.5VOA | 92C5801 | TC1265-2.5VOA | TC1265-2.5VOA |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Ic,volt Regulator,fixed,+2.5V,cmos,sop,8Pin,plastic Rohs Compliant Microchip | Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Special Features | Input Overcurrent Protection | Enable |