Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3
IC REG LIN 2.5V 800MA SOT223-3 Product overview: TC1264-2.5VDBTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1264-2.5VDBTR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1105720-TC1264-2.5VD
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.4V @ 800mA
Operating Supply Current: 130μA
PSRR: 64dB (1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3
IC REG LIN 2.5V 800MA SOT223-3
LDO Voltage Regulators 800mA Fixed Output
IC REG LIN 2.5V 800MA SOT223-3
IC REG LIN 2.5V 800MA SOT223-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1264-2.5VDBTR-ND | 776-TC1264-2.5VDBTR | 1105720-TC1264-2.5VDBTR | TC1264-2.5VDBTR | TC1264-2.5VDBTR | TC1264-2.5VDBTR | TC1264-2.5VDBTR | TC1264-2.5VDBTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 800MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TC1264-2.5VDBTR | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | Other; SOT-223-3 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |