IC LNR REG CTRLR 1OUT SOT23-5 Product overview: TC573302ECTTR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-TC573302ECTTR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1345204-TC573302ECTT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Type: Positive Fixed
Package: Tape & Reel
Standard Package: 3,000
Voltage - Input: 2.7V ~ 8V
Current - Supply: 50µA
Number of Outputs: 1
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: TC573302
Product Status: Obsolete
Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-5
IC LNR REG CTRLR 1OUT SOT23-5
IC LNR REG CTRLR 1OUT SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 757-TC573302ECTTR | 1345204-TC573302ECTTR | TC573302ECTTR-ND | TC573302ECTTR | TC573302ECTTR |
| Product Name | SOT23 Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers | Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers |
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; Tape & Reel | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive |