The TC1301A-PGAVMF is a dual-output low dropout (LDO) voltage regulator with integrated microcontroller reset functionality. It provides two output voltages, V_OUT1 and V_OUT2, which can be set between 1.5V to 3.3V, delivering a maximum current of 300 mA and 150 mA respectively. The device features a low dropout voltage of 104 mV at 300 mA for V_OUT1 and 150 mV at 150 mA for V_OUT2, ensuring efficient operation. The typical supply current is low at 116 µA, making it suitable for battery-operated applications. The TC1301A includes a separate input for the reset detect voltage and offers a reset output duration of approximately 300 ms. It is designed to operate over a wide temperature range from -40°C to +125°C and includes overcurrent and overtemperature protection for enhanced reliability. The device is stable with a minimum of 1 µF ceramic output capacitance and is available in compact 8-pin DFN and MSOP packages, making it suitable for space-constrained designs in applications such as cellular phones, handheld medical instruments, and portable computers.
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-DFN (3x3)
IC REG LIN 1.8V/2.7V/2.63V 8DFN
LDO Voltage Regulators Dual CMOS LDO
IC REG LIN 1.8V/2.7V/2.63V 8DFN
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TC1301A-PGAVMF-ND | TC1301A-PGAVMF | TC1301A-PGAVMF | TC1301A-PGAVMF |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable, Reset |