Microchip Technology, Inc. Voltage Regulators - Linear + Switching TC1303B-PA0EMF

Description
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)
Request a Quote
Description
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1303B-PA0EMF is a dual-output voltage regulator that combines a 500 mA synchronous buck regulator and a 300 mA low-dropout (LDO) regulator. It features a power-good output with a 300 ms delay, allowing for effective monitoring of the output voltages. The device operates with a total quiescent current of 65 µA and includes independent shutdown controls for both the buck and LDO outputs. The synchronous buck regulator achieves over 90% efficiency at a fixed frequency of 2.0 MHz under heavy load conditions, transitioning to pulse frequency modulation (PFM) mode at lighter loads to minimize battery drain. The output voltage for the buck regulator is adjustable from 0.8V to 4.5V, with standard fixed output options available. The LDO regulator has a typical dropout voltage of 137 mV at 200 mA and offers standard fixed output voltages of 1.5V, 1.8V, 2.5V, and 3.3V. The TC1303B-PA0EMF is suitable for applications in cellular phones, portable computers, USB-powered devices, and handheld medical instruments. It is available in a compact 10-pin DFN or MSOP package and operates over a junction temperature range of -40°C to +125°C. Additional protection features include undervoltage lockout, output short circuit protection, and overtemperature protection, making it a robust choice for various electronic designs.

Datasheet Summary
Powered by GS/AI

The TC1303B-PA0EMF is a dual-output voltage regulator that combines a 500 mA synchronous buck regulator and a 300 mA low-dropout (LDO) regulator. It features a power-good output with a 300 ms delay, allowing for effective monitoring of the output voltages. The device operates with a total quiescent current of 65 µA and includes independent shutdown controls for both the buck and LDO outputs. The synchronous buck regulator achieves over 90% efficiency at a fixed frequency of 2.0 MHz under heavy load conditions, transitioning to pulse frequency modulation (PFM) mode at lighter loads to minimize battery drain. The output voltage for the buck regulator is adjustable from 0.8V to 4.5V, with standard fixed output options available. The LDO regulator has a typical dropout voltage of 137 mV at 200 mA and offers standard fixed output voltages of 1.5V, 1.8V, 2.5V, and 3.3V. The TC1303B-PA0EMF is suitable for applications in cellular phones, portable computers, USB-powered devices, and handheld medical instruments. It is available in a compact 10-pin DFN or MSOP package and operates over a junction temperature range of -40°C to +125°C. Additional protection features include undervoltage lockout, output short circuit protection, and overtemperature protection, making it a robust choice for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear + Switching - TC1303B-PA0EMF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear + Switching
TC1303B-PA0EMF-ND
Voltage Regulators - Linear + Switching TC1303B-PA0EMF-ND
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)

PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear + Switching - TC1303B-PA0EMF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear + Switching
TC1303B-PA0EMF
PMIC - Voltage Regulators - Linear + Switching TC1303B-PA0EMF
IC REG DL BUCK/LINEAR SYNC 10DFN

IC REG DL BUCK/LINEAR SYNC 10DFN

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - TC1303B-PA0EMF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
TC1303B-PA0EMF
Voltage Regulators - Linear + Switching TC1303B-PA0EMF
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)

PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TC1303B-PA0EMF
LDO Voltage Regulators TC1303B-PA0EMF
LDO Voltage Regulators PWM/LDO combo w/PG

LDO Voltage Regulators PWM/LDO combo w/PG

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - TC1303B-PA0EMF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
TC1303B-PA0EMF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching TC1303B-PA0EMF
IC REG DL BUCK/LINEAR SYNC 10DFN

IC REG DL BUCK/LINEAR SYNC 10DFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number TC1303B-PA0EMF-ND TC1303B-PA0EMF TC1303B-PA0EMF TC1303B-PA0EMF TC1303B-PA0EMF
Product Name Voltage Regulators - Linear + Switching PMIC - Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Regulator Type Standard; Low Dropout
Package Type Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Output Voltage 1.8 volts
IOUT 0.5000 amps
Unlock Full Specs
to access all available technical data