The TC1303B-DF0EMF is a dual-output voltage regulator that combines a 500 mA synchronous buck regulator and a 300 mA low-dropout (LDO) regulator. It features a power-good output with a 300 ms delay, allowing for monitoring of the LDO output. The device operates with a total quiescent current of 65 µA and includes independent shutdown controls for both outputs. The synchronous buck regulator achieves over 90% efficiency at a fixed frequency of 2.0 MHz under heavy load and transitions to pulse frequency modulation (PFM) mode at lighter loads to conserve power. The LDO has a typical dropout voltage of 137 mV at 200 mA and supports standard fixed output voltages of 1.5V, 1.8V, 2.5V, and 3.3V. The TC1303B is available in a compact 10-pin DFN or MSOP package and operates over a junction temperature range of -40°C to +125°C. Additional protection features include undervoltage lockout, output short circuit protection, and overtemperature protection, making it suitable for applications in cellular phones, portable computers, USB-powered devices, and handheld medical instruments.
Manufacturer: Microchip Technology
Win Source Part Number: 1264442-TC1303B-DF0E
Packaging: Tube
Mounting Style: SMD
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs: 2
Voltage/Current - Output 1: 3V, 500mA
Voltage/Current - Output 2: 2.8V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: TC1303B
Manufacturer Pack Quantity: 120
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Switching Frequency: 2MHz
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)
LDO Voltage Regulators PWM/LDO combo w/PG
IC REG DL BUCK/LINEAR SYNC 10DFN
IC REG DL BUCK/LINEAR SYNC 10DFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1264442-TC1303B-DF0EMF | TC1303B-DF0EMF-ND | TC1303B-DF0EMF | TC1303B-DF0EMF | TC1303B-DF0EMF | TC1303B-DF0EMF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - TC1303B-DF0EMF | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Regulator Type | Low Dropout | Standard; Low Dropout | ||||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Multiple Outputs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage | 3 volts |