The TC2185-3.0VCTTR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.0V with a maximum output current of 150mA. It features a low dropout voltage of 140mV at full load, ensuring efficient operation. The device operates with a low supply current of 80µA maximum and includes a power-saving shutdown mode that reduces supply current to 0.5µA when inactive. This regulator offers high output voltage accuracy of ±0.4% and is stable with a minimum output capacitor of 1µF. It incorporates overcurrent and overtemperature protection, enhancing reliability in various applications. The TC2185 is suitable for battery-operated systems, portable computers, medical instruments, and other instrumentation requiring a stable voltage supply. It operates over a wide temperature range of -40°C to +125°C, making it versatile for different environmental conditions. The device is packaged in a compact 5-pin SOT-23A form factor, facilitating space-efficient designs.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 3V 150MA SOT23-5 Product overview: TC2185-3.0VCTTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC2185-3.0VCTTR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1105843-TC2185-3.0VC
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.21V @ 150mA
Operating Supply Current: 80μA
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
LDO Regulator Pos 3V 0.15A Automotive 5-Pin SOT-23A T/R
IC REG LINEAR 3V 150MA SOT23-5
IC REG LINEAR 3V 150MA SOT23-5
IC REG LINEAR 3V 150MA SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TC2185-3.0VCTR-ND | 776-TC2185-3.0VCTTR | 1105843-TC2185-3.0VCTTR | TC2185-3.0VCTTR | 536-TC2185-3.0VCTTR | TC2185-3.0VCTTR | TC2185-3.0VCTTR | TC2185-3.0VCTTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 150MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TC2185-3.0VCTTR | Voltage Regulators - Linear | LDO Regulator Pos 3V 0.15A Automotive 5-Pin SOT-23A T/R | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |