PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
IC REG DL BUCK/LNR SYNC 10MSOP
IC REG DL BUCK/LNR SYNC 10MSOP
IC REG DL BUCK/LNR SYNC 10MSOP
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
LDO Voltage Regulators PWM/LDO combo/seq
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1304-ZS0EUNTR-ND | TC1304-ZS0EUNTR | TC1304-ZS0EUNTR | TC1304-ZS0EUNTR | TC1304-ZS0EUNTR | TC1304-ZS0EUNTR |
| Product Name | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | LDO Voltage Regulators |
| Regulator Type | Standard; Low Dropout | |||||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| Output Voltage | 1.5 volts | |||||
| IOUT | 0.5000 amps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |