Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-MSOP
LDO Voltage Regulators Dual CMOS LDO 300mA & 150mA
IC REG LIN 3V/1.8V/2.63V 8MSOP
IC REG LIN 3V/1.8V/2.63V 8MSOP
IC,VOLT REGULATOR,FIXED,+1.8
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TC1301B-DPAVUATR-ND | TC1301B-DPAVUATR | TC1301B-DPAVUATR | TC1301B-DPAVUATR | 56J8298 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Ic,volt Regulator,fixed,+1.8V & +3V,cmos,tssop,8Pin,plastic Rohs Compliant Microchip |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | ||||
| Special Features | Input Overcurrent Protection | Enable, Reset |