The TC1303B-DG0EMF is a dual-output voltage regulator from Lingto Electronic Limited, featuring a 500 mA synchronous buck regulator and a 300 mA low-dropout regulator (LDO). The buck regulator operates with over 90% efficiency at a fixed frequency of 2.0 MHz under heavy load conditions and transitions to Pulse Frequency Modulation (PFM) mode at lighter loads to minimize quiescent current, which is typically 65 µA. The LDO has a low dropout voltage of 137 mV at 200 mA and supports standard fixed output voltages of 1.5V, 1.8V, 2.5V, and 3.3V. The device includes a power-good output with a 300 ms delay, which monitors the regulation of both outputs, and features independent shutdown controls for the buck and LDO outputs. It is designed for applications in portable devices such as cellular phones, USB-powered devices, and handheld medical instruments. The TC1303B-DG0EMF is available in a compact 10-pin DFN or MSOP package and operates over a junction temperature range of -40°C to +125°C, with built-in protections for undervoltage lockout, output short circuit, and overtemperature conditions.
Manufacturer: Microchip Technology
Win Source Part Number: 1264443-TC1303B-DG0E
Packaging: Tube
Mounting Style: SMD
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs: 2
Voltage/Current - Output 1: 3V, 500mA
Voltage/Current - Output 2: 2.7V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: TC1303B
Manufacturer Pack Quantity: 120
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Switching Frequency: 2MHz
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)
IC REG DL BUCK/LINEAR SYNC 10DFN
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)
IC REG DL BUCK/LINEAR SYNC 10DFN
IC REG DL BUCK/LINEAR SYNC 10DFN
LDO Voltage Regulators PWM/LDO combo w/PG
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1264443-TC1303B-DG0EMF | TC1303B-DG0EMF-ND | TC1303B-DG0EMF | TC1303B-DG0EMF | TC1303B-DG0EMF | TC1303B-DG0EMF | TC1303B-DG0EMF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - TC1303B-DG0EMF | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard; Low Dropout | |||||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Multiple Outputs | Multiple Outputs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage | 3 volts |