Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1301B-GDDVMF

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-DFN (3x3)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1301B-GDDVMF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1301B-GDDVMF-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1301B-GDDVMF-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-DFN (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-DFN (3x3)

Buy Now Datasheet
Singapore, Singapore
2.7V 3V 2.5V Voltage Regulator IC
776-TC1301B-GDDVMF
2.7V 3V 2.5V Voltage Regulator IC 776-TC1301B-GDDVMF
IC REG LINEAR 2.7V/3V/2.5V 8DFN Product overview: TC1301B-GDDVMF from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 3V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 3V, 2.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1301B-GDDVMF can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.7V/3V/2.5V 8DFN Product overview: TC1301B-GDDVMF from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 3V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 3V, 2.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1301B-GDDVMF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TC1301B-GDDVMF - 1264438-TC1301B-GDDVMF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TC1301B-GDDVMF
1264438-TC1301B-GDDVMF
PMIC - PMIC - Voltage Regulators - Linear - TC1301B-GDDVMF 1264438-TC1301B-GDDVMF
Manufacturer: Microchip Technology Win Source Part Number: 1264438-TC1301B-GDDV MF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-VDFN Exposed Pad Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Reset Output Configuration: Positive Output Current: 300mA, 150mA Family Name: TC1301B Output Voltage: 2.7V, 3V, 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 180μA PSRR: 58dB (100Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-DFN-EP (3x3) Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.18V @ 300mA, 0.25V @ 150mA Alternative Parts (Cross-Reference): MAX8559ETA2G+; SIP2211DMP-GP-E3; MAX8559ETA2G; Introduction Date: September 18, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1264438-TC1301B-GDDVMF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VDFN Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 300mA, 150mA
Family Name: TC1301B
Output Voltage: 2.7V, 3V, 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 180μA
PSRR: 58dB (100Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-DFN-EP (3x3)
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.18V @ 300mA, 0.25V @ 150mA
Alternative Parts (Cross-Reference): MAX8559ETA2G+; SIP2211DMP-GP-E3; MAX8559ETA2G;
Introduction Date: September 18, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TC1301B-GDDVMF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TC1301B-GDDVMF
PMIC - Voltage Regulators - Linear TC1301B-GDDVMF
IC REG LINEAR 2.7V/3V/2.5V 8DFN

IC REG LINEAR 2.7V/3V/2.5V 8DFN

Supplier's Site Datasheet
IC REG LINEAR 2.7V/3V/2.5V 8DFN - 536-TC1301B-GDDVMF - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.7V/3V/2.5V 8DFN
536-TC1301B-GDDVMF
IC REG LINEAR 2.7V/3V/2.5V 8DFN 536-TC1301B-GDDVMF
IC REG LINEAR 2.7V/3V/2.5V 8DFN

IC REG LINEAR 2.7V/3V/2.5V 8DFN

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TC1301B-GDDVMF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TC1301B-GDDVMF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TC1301B-GDDVMF
IC REG LINEAR 2.7V/3V/2.5V 8DFN

IC REG LINEAR 2.7V/3V/2.5V 8DFN

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TC1301B-GDDVMF
LDO Voltage Regulators TC1301B-GDDVMF
LDO Voltage Regulators Dual CMOS LDO 300mA & 150mA

LDO Voltage Regulators Dual CMOS LDO 300mA & 150mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TC1301B-GDDVMF-ND 776-TC1301B-GDDVMF 1264438-TC1301B-GDDVMF TC1301B-GDDVMF 536-TC1301B-GDDVMF TC1301B-GDDVMF TC1301B-GDDVMF
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.7V 3V 2.5V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TC1301B-GDDVMF PMIC - Voltage Regulators - Linear IC REG LINEAR 2.7V/3V/2.5V 8DFN Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; 8-VDFN Exposed Pad Other; Tube Other; 8-VDFN Exposed Pad Other; 8-VDFN Exposed Pad
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable, Reset Enable, Reset
Unlock Full Specs
to access all available technical data