Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 052695-TC572502ECTTR
Packaging: Reel - TR
Type: Positive Fixed
Voltage - Input: 2.7 V to 8 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Operating Supply Current: 50μA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC LNR REG CTRLR 1OUT SOT23-5 Product overview: TC572502ECTTR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-TC572502ECTTR can be used for catalog matching and distributor lookup.
IC LNR REG CTRLR 1OUT SOT23-5
IC LNR REG CTRLR 1OUT SOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TC572502ECTTR-ND | 052695-TC572502ECTTR | 757-TC572502ECTTR | TC572502ECTTR | TC572502ECTTR |
| Product Name | Voltage Regulators - Linear Regulator Controllers | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - TC572502ECTTR | SOT23 Power Management IC | PMIC - Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 |