Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-MSOP
IC,VOLT REGULATOR,FIXED,+2.6
IC REG LIN 2.8V/2.6V/2.63V 8MSOP
LDO Voltage Regulators Dual CMOS LDO 300mA & 150mA
IC REG LIN 2.8V/2.6V/2.63V 8MSOP
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TC1301B-FHAVUATR-ND | 56J8306 | TC1301B-FHAVUATR | TC1301B-FHAVUATR | TC1301B-FHAVUATR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Ic,volt Regulator,fixed,+2.6V & +2.8V,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | ||||
| Special Features | Input Overcurrent Protection | Enable, Reset |