Manufacturer: Microchip Technology
Win Source Part Number: 052638-TC7662AMJA
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 12kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 40mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 8-CERDIP
Purpose: Ratiometric
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 40mA 8-CDIP (0.300"", 7.62mm)"
IC REG CHG PUMP INV 40MA 8CERDIP Product overview: TC7662AMJA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 40MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC7662AMJA can be used for catalog matching and distributor lookup.
IC REG CHARG PUMP INV 8CERDIP
IC REG SWTCHD CAP INV 40MA 8CDIP
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 40mA 8-CDIP (0.300", 7.62mm)
IC REG CHARG PUMP INV 8CERDIP
IC REG CHG PUMP INV 40MA 8CERDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 052638-TC7662AMJA | TC7662AMJA-ND | 739-TC7662AMJA | TC7662AMJA | 536-TC7662AMJA | TC7662AMJA | TC7662AMJA | TC7662AMJA |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC7662AMJA | Voltage Regulators - DC DC Switching Regulators | 40MA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | IC REG SWTCHD CAP INV 40MA 8CDIP | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Charge Pump | |||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | DIP; Other; 8-CERDIP | DIP; Other; "8-CDIP (0.300"", 7.62mm)" | Other; Tube | DIP; Other; 8-CDIP (0.300", 7.62mm) | DIP; Other; 8-CDIP (0.300, 7.62mm) | DIP; Other; 8-CDIP (0.300\", 7.62mm) | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |||||
| Special Features | Multiple Outputs; Synchronous Rectification |