Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 6-WCSPF (0.80x1.2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 6-WCSPF (0.80x1.2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 6-WCSPF (0.80x1.2)
IC REG LIN POS ADJ 1.5A 6WCSPF
IC REG LIN POS ADJ 1.5A 6WCSPF
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TCR15AGADJLFDKR-ND | TCR15AGADJ,LF | TCR15AGADJ,LF |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | Other; 6-XFBGA, WLCSP | ||
| Special Features | Input Overcurrent Protection | Enable |