Microchip Technology, Inc. 5V 500MA Voltage Regulator IC TC1263-5.0VOATR

Description
IC REG LINEAR 5V 500MA 8SOIC Product overview: TC1263-5.0VOATR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1263-5.0VOATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 500MA 8SOIC Product overview: TC1263-5.0VOATR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1263-5.0VOATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 500MA Voltage Regulator IC
776-TC1263-5.0VOATR
5V 500MA Voltage Regulator IC 776-TC1263-5.0VOATR
IC REG LINEAR 5V 500MA 8SOIC Product overview: TC1263-5.0VOATR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1263-5.0VOATR can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 500MA 8SOIC Product overview: TC1263-5.0VOATR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1263-5.0VOATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1323644-TC1263-5.0VOATR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1323644-TC1263-5.0VOATR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1323644-TC1263-5.0VOATR
Manufacturer: Microchip Technology Win Source Part Number: 1323644-TC1263-5.0VO ATR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) PSRR: 64dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 130 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC1263-5.0VOATR-NDR, TC12635.0VOATR Base Product Number: TC1263 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.65V @ 500mA

Manufacturer: Microchip Technology
Win Source Part Number: 1323644-TC1263-5.0VOATR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,300
Mounting: Surface Mount
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
PSRR: 64dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 130 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC1263-5.0VOATR-NDR,TC12635.0VOATR
Base Product Number: TC1263
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.65V @ 500mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1263-5.0VOATR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1263-5.0VOATR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1263-5.0VOATR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
TC1263-5.0VOATR
PMIC - Voltage Regulators - Linear TC1263-5.0VOATR
IC REG LINEAR 5V 500MA 8SOIC

IC REG LINEAR 5V 500MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TC1263-5.0VOATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TC1263-5.0VOATR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TC1263-5.0VOATR
IC REG LINEAR 5V 500MA 8SOIC

IC REG LINEAR 5V 500MA 8SOIC

Supplier's Site
Voltage Regulators - Linear - TC1263-5.0VOATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TC1263-5.0VOATR
Voltage Regulators - Linear TC1263-5.0VOATR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TC1263-5.0VOATR
LDO Voltage Regulators TC1263-5.0VOATR
LDO Voltage Regulators 500mA Fixed Out Adj

LDO Voltage Regulators 500mA Fixed Out Adj

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-TC1263-5.0VOATR 1323644-TC1263-5.0VOATR TC1263-5.0VOATR-ND TC1263-5.0VOATR TC1263-5.0VOATR TC1263-5.0VOATR TC1263-5.0VOATR
Product Name 5V 500MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Output Voltage 5 volts 5 volts 5 volts 5 to ? volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 6 volts 6 volts ? to 6 volts
Unlock Full Specs
to access all available technical data