Microchip Technology, Inc. 2.7V 50MA SOT23 Voltage Regulator IC TC2054-2.7VCTTR

Description
IC REG LINEAR 2.7V 50MA SOT23-5 Product overview: TC2054-2.7VCTTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC2054-2.7VCTTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.7V 50MA SOT23-5 Product overview: TC2054-2.7VCTTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC2054-2.7VCTTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7V 50MA SOT23 Voltage Regulator IC
776-TC2054-2.7VCTTR
2.7V 50MA SOT23 Voltage Regulator IC 776-TC2054-2.7VCTTR
IC REG LINEAR 2.7V 50MA SOT23-5 Product overview: TC2054-2.7VCTTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC2054-2.7VCTTR can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.7V 50MA SOT23-5 Product overview: TC2054-2.7VCTTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC2054-2.7VCTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TC2054-2.7VCTTR - 1105822-TC2054-2.7VCTTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TC2054-2.7VCTTR
1105822-TC2054-2.7VCTTR
PMIC - PMIC - Voltage Regulators - Linear - TC2054-2.7VCTTR 1105822-TC2054-2.7VCTTR
Manufacturer: Microchip Technology Win Source Part Number: 1105822-TC2054-2.7VC TTR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.7V Dropout Voltage-Max: 0.07V @ 50mA Operating Supply Current: 80μA PSRR: 50dB (100kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1105822-TC2054-2.7VCTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.07V @ 50mA
Operating Supply Current: 80μA
PSRR: 50dB (100kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC2054-2.7VCTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC2054-2.7VCTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC2054-2.7VCTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TC2054-2.7VCTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TC2054-2.7VCTTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TC2054-2.7VCTTR
IC REG LINEAR 2.7V 50MA SOT23-5

IC REG LINEAR 2.7V 50MA SOT23-5

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
TC2054-2.7VCTTR
PMIC - Voltage Regulators - Linear TC2054-2.7VCTTR
IC REG LINEAR 2.7V 50MA SOT23-5

IC REG LINEAR 2.7V 50MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - TC2054-2.7VCTTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TC2054-2.7VCTTR
Voltage Regulators - Linear TC2054-2.7VCTTR
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TC2054-2.7VCTTR
LDO Voltage Regulators TC2054-2.7VCTTR
LDO Voltage Regulators 50mA LDO

LDO Voltage Regulators 50mA LDO

Buy Now Datasheet
LDO Regulator Pos 2.7V 0.05A 5-Pin SOT-23A T/R - 536-TC2054-2.7VCTTR - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 2.7V 0.05A 5-Pin SOT-23A T/R
536-TC2054-2.7VCTTR
LDO Regulator Pos 2.7V 0.05A 5-Pin SOT-23A T/R 536-TC2054-2.7VCTTR
LDO Regulator Pos 2.7V 0.05A 5-Pin SOT-23A T/R

LDO Regulator Pos 2.7V 0.05A 5-Pin SOT-23A T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-TC2054-2.7VCTTR 1105822-TC2054-2.7VCTTR TC2054-2.7VCTTR-ND TC2054-2.7VCTTR TC2054-2.7VCTTR TC2054-2.7VCTTR TC2054-2.7VCTTR 536-TC2054-2.7VCTTR
Product Name 2.7V 50MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TC2054-2.7VCTTR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators LDO Regulator Pos 2.7V 0.05A 5-Pin SOT-23A T/R
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Output Voltage 2.7 volts 2.7 volts 2.7 volts 2.7 volts 2.7 to ? volts 2.7 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
VIN 6 volts 6 volts 6 volts ? to 6 volts
Unlock Full Specs
to access all available technical data