IC REG LIN 2.8V/2.8V/2.63V 8DFN Product overview: TC1301B-FFAVMFTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 2.63V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 2.63V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1301B-FFAVMFTR
Manufacturer: Microchip Technology
Win Source Part Number: 052563-TC1301B-FFAVM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.104V @ 300mA, 0.15V @ 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 300mA, 150mA
Output Voltage: 2.8V, 2.63V (Reset)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN-EP (3x3)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V, 2.8V, 2.63V
Dropout Voltage-Max: 0.18V @ 300mA, 0.25V @ 150mA
Operating Supply Current: 180μA
PSRR: 58dB (100Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-DFN (3x3)
LDO Voltage Regulators Dual CMOS LDO
IC REG LIN 2.8V/2.8V/2.63V 8DFN
IC REG LIN 2.8V/2.8V/2.63V 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TC1301B-FFAVMFTR | 052563-TC1301B-FFAVMFTR | TC1301B-FFAVMFTR-ND | TC1301B-FFAVMFTR | TC1301B-FFAVMFTR | TC1301B-FFAVMFTR |
| Product Name | 2.8V 2.63V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TC1301B-FFAVMFTR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 8-DFN-EP (3x3) | Other; 8-VDFN Exposed Pad | |||
| Output Voltage | 2.8 volts | 2.8 to 2.63 volts | 2.63 to 2.8 volts | 2.8 volts | ||
| IOUT | 0.3000 amps | 0.3000 to 0.1500 amps | 0.1500 to 0.3000 amps | 0.3000 to 0.1500 amps | 0.3000 to 0.1500 amps | |
| Dropout Voltage | 0.1040 volts | 0.1800 volts | 0.1800 to 0.2500 volts |