Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - TC1265-1.8VOA TC1265-1.8VOA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264427-TC1265-1.8VO A Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 800mA Family Name: TC1265 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 130μA PSRR: 64dB (1kHz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Voltage Input MAX: 6V Voltage Dropout (Maximum): 1.4V @ 800mA Alternative Parts (Cross-Reference): S-19254E18H-E8T1U; LD1117D18C; LD1117D18; Introduction Date: January 14, 2001 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264427-TC1265-1.8VO A Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 800mA Family Name: TC1265 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 130μA PSRR: 64dB (1kHz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Voltage Input MAX: 6V Voltage Dropout (Maximum): 1.4V @ 800mA Alternative Parts (Cross-Reference): S-19254E18H-E8T1U; LD1117D18C; LD1117D18; Introduction Date: January 14, 2001 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TC1265-1.8VOA - 1264427-TC1265-1.8VOA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TC1265-1.8VOA
1264427-TC1265-1.8VOA
PMIC - PMIC - Voltage Regulators - Linear - TC1265-1.8VOA 1264427-TC1265-1.8VOA
Manufacturer: Microchip Technology Win Source Part Number: 1264427-TC1265-1.8VO A Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 800mA Family Name: TC1265 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 130μA PSRR: 64dB (1kHz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Voltage Input MAX: 6V Voltage Dropout (Maximum): 1.4V @ 800mA Alternative Parts (Cross-Reference): S-19254E18H-E8T1U; LD1117D18C; LD1117D18; Introduction Date: January 14, 2001 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1264427-TC1265-1.8VOA
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 800mA
Family Name: TC1265
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 130μA
PSRR: 64dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 1.4V @ 800mA
Alternative Parts (Cross-Reference): S-19254E18H-E8T1U; LD1117D18C; LD1117D18;
Introduction Date: January 14, 2001
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1265-1.8VOA-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1265-1.8VOA-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1265-1.8VOA-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1.8V 800MA Voltage Regulator IC
776-TC1265-1.8VOA
1.8V 800MA Voltage Regulator IC 776-TC1265-1.8VOA
IC REG LINEAR 1.8V 800MA 8SOIC Product overview: TC1265-1.8VOA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1265-1.8VOA can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 800MA 8SOIC Product overview: TC1265-1.8VOA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1265-1.8VOA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TC1265-1.8VOA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TC1265-1.8VOA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TC1265-1.8VOA
IC REG LINEAR 1.8V 800MA 8SOIC

IC REG LINEAR 1.8V 800MA 8SOIC

Supplier's Site
Voltage Regulators - Linear - TC1265-1.8VOA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TC1265-1.8VOA
Voltage Regulators - Linear TC1265-1.8VOA
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TC1265-1.8VOA
LDO Voltage Regulators TC1265-1.8VOA
LDO Voltage Regulators 800mA Fixed Output

LDO Voltage Regulators 800mA Fixed Output

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1265-1.8VOA - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1265-1.8VOA
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1265-1.8VOA
IC REG LINEAR 1.8V 800MA 8SOIC

IC REG LINEAR 1.8V 800MA 8SOIC

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
TC1265-1.8VOA
PMIC - Voltage Regulators - Linear TC1265-1.8VOA
IC REG LINEAR 1.8V 800MA 8SOIC

IC REG LINEAR 1.8V 800MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1264427-TC1265-1.8VOA TC1265-1.8VOA-ND 776-TC1265-1.8VOA TC1265-1.8VOA TC1265-1.8VOA TC1265-1.8VOA TC1265-1.8VOA TC1265-1.8VOA
Product Name PMIC - PMIC - Voltage Regulators - Linear - TC1265-1.8VOA Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 800MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Tube SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Shutdown (Inhibit) Pin; Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2010SN-D107 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Motor Drivers, Controllers - A4992KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 3.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3334AR - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Feedback, Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 2444540 - RS Components, Ltd.
Specs
Output Voltage 12 volts
IQ 0.0060 amps
View Details