Microchip Technology, Inc. 2.8V 300MA Voltage Regulator IC TC1300R-2.8VUATR

Description
IC REG LINEAR 2.8V 300MA 8MSOP Product overview: TC1300R-2.8VUATR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1300R-2.8VUATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.8V 300MA 8MSOP Product overview: TC1300R-2.8VUATR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1300R-2.8VUATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8V 300MA Voltage Regulator IC
776-TC1300R-2.8VUATR
2.8V 300MA Voltage Regulator IC 776-TC1300R-2.8VUATR
IC REG LINEAR 2.8V 300MA 8MSOP Product overview: TC1300R-2.8VUATR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1300R-2.8VUATR can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 300MA 8MSOP Product overview: TC1300R-2.8VUATR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1300R-2.8VUATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1300R-2.8VUATR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1300R-2.8VUATR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1300R-2.8VUATR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TC1300R-2.8VUATR - 052609-TC1300R-2.8VUATR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TC1300R-2.8VUATR
052609-TC1300R-2.8VUATR
PMIC - PMIC - Voltage Regulators - Linear - TC1300R-2.8VUATR 052609-TC1300R-2.8VUATR
Manufacturer: Microchip Technology Win Source Part Number: 052609-TC1300R-2.8VU ATR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.21V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 300mA Output Voltage: 2.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.39V @ 300mA Operating Supply Current: 160μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 052609-TC1300R-2.8VUATR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.21V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 300mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.39V @ 300mA
Operating Supply Current: 160μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear - TC1300R-2.8VUATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TC1300R-2.8VUATR
Voltage Regulators - Linear TC1300R-2.8VUATR
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TC1300R-2.8VUATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TC1300R-2.8VUATR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TC1300R-2.8VUATR
IC REG LINEAR 2.8V 300MA 8MSOP

IC REG LINEAR 2.8V 300MA 8MSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TC1300R-2.8VUATR
LDO Voltage Regulators TC1300R-2.8VUATR
LDO Voltage Regulators .3A LDO w/Sdn & Rset

LDO Voltage Regulators .3A LDO w/Sdn & Rset

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TC1300R-2.8VUATR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TC1300R-2.8VUATR
PMIC - Voltage Regulators - Linear TC1300R-2.8VUATR
IC REG LINEAR 2.8V 300MA 8MSOP

IC REG LINEAR 2.8V 300MA 8MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-TC1300R-2.8VUATR TC1300R-2.8VUATR-ND 052609-TC1300R-2.8VUATR TC1300R-2.8VUATR TC1300R-2.8VUATR TC1300R-2.8VUATR TC1300R-2.8VUATR
Product Name 2.8V 300MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TC1300R-2.8VUATR Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; 8-MSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 to ? volts 2.8 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 6 volts 6 volts 6 volts ? to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25618YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gate Drivers - A4937KLPTR-A-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Voltage Regulators - 1916825 - RS Components, Ltd.
Specs
Output Polarity Negative
Package Type Other; So
View Details