The TC1304-VP0EMFTR is a dual-output voltage regulator that combines a 500 mA synchronous buck regulator and a 300 mA low-dropout (LDO) regulator. It features a power-good output with a 300 ms delay, which is useful for monitoring the output voltages. The device operates with a total quiescent current of 65 µA and includes independent shutdown controls for both outputs. The synchronous buck regulator achieves over 90% efficiency at a fixed frequency of 2.0 MHz under heavy load conditions, while automatically transitioning to pulse frequency modulation (PFM) mode at lighter loads to conserve power. The output voltage for the buck regulator is adjustable from 0.8V to 4.5V, with standard fixed output options available at 0.8V, 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V. The LDO has a typical dropout voltage of 137 mV at 200 mA and offers fixed output voltages of 1.5V, 1.8V, 2.5V, and 3.3V. The TC1304-VP0EMFTR is packaged in a compact 10-pin DFN or MSOP format and is rated for operation over a junction temperature range of -40°C to +125°C. Additional features include undervoltage lockout, output short circuit protection, and overtemperature protection, making it suitable for applications in cellular phones, portable computers, USB-powered devices, and handheld medical instruments.
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)
Ic, multiple Regulator Circuit, llcc, 10Pin, plastic
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)
IC REG DL BUCK/LINEAR SYNC 10DFN
IC REG DL BUCK/LINEAR SYNC 10DFN
LDO Voltage Regulators PWM/LDO combo/seq
IC REG DL BUCK/LINEAR SYNC 10DFN
| DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1304-VP0EMFTR-ND | 536-TC1304-VP0EMFTR | TC1304-VP0EMFTR | TC1304-VP0EMFTR | TC1304-VP0EMFTR | TC1304-VP0EMFTR | TC1304-VP0EMFTR |
| Product Name | Voltage Regulators - Linear + Switching | Ic, multiple Regulator Circuit, llcc, 10Pin, plastic | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Output Voltage | 1.2 volts | ||||||
| IOUT | 0.5000 amps | 0.5000 amps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |