Manufacturer: Microchip Technology
Win Source Part Number: 936233-TC962COE713
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 80mA 16-SOIC (0.295", 7.50mm Width)
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC962
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC962COE713-ND, TC962COE713DKR, TC962COE713CT, TC962COE713-NDR, TC962COE713TR
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 80mA 16-SOIC (0.295"", 7.50mm Width)"
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 80mA 16-SOIC (0.295"", 7.50mm Width)"
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 80mA 16-SOIC (0.295"", 7.50mm Width)"
IC REG CHRG PUMP INV 80MA 16SOIC Product overview: TC962COE713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 80MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC962COE713 can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 80mA 16-SOIC (0.295", 7.50mm Width)
IC REG SWITCHD CAP INV 16SOIC
IC REG CHARGE PUMP INV 16SOIC
IC REG CHRG PUMP INV 80MA 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 936233-TC962COE713 | TC962COE713TR-ND | 739-TC962COE713 | TC962COE713 | 536-TC962COE713 | TC962COE713 | TC962COE713 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC962COE713 | Voltage Regulators - DC DC Switching Regulators | 80MA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | IC REG SWITCHD CAP INV 16SOIC | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | Other; Tape & Reel (TR) | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 16-SOIC (0.295, 7.50mm Width) | SOIC | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Output Voltage | 2 volts | -3 to -18 volts | -3 volts | ||||
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps |