Manufacturer: Microchip Technology
Win Source Part Number: 1264424-TC1264-3.3VD
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 800mA
Categories: Integrated Circuits
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 64dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.microchip.com
Manufacturer Package: TO-261-4, TO-261AA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: TC126
Manufacturer Pack Quantity: 78
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 1.4V at 800mA
Current - Quiescent (Iq): 130μA
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3
IC REG LIN 3.3V 800MA SOT223-3 Product overview: TC1264-3.3VDB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1264-3.3VDB can be used for catalog matching and distributor lookup.
IC REG LIN 3.3V 800MA SOT223-3
LDO Voltage Regulators 800mA Fixed Output CMOS LDO
IC REG LIN 3.3V 800MA SOT223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1264424-TC1264-3.3VDB | TC1264-3.3VDB-ND | 776-TC1264-3.3VDB | TC1264-3.3VDB | TC1264-3.3VDB | TC1264-3.3VDB | TC1264-3.3VDB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TC1264-3.3VDB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 800MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | Other; Tube | Other; TO-261-4, TO-261AA | |||
| Special Features | Shutdown (Inhibit) Pin; Input Overcurrent Protection | Input Overcurrent Protection | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts |