Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-5
LDO Voltage Regulators 800mA Fixed Output
IC REG LINEAR 2.5V 800MA TO220-5
IC REG LINEAR 2.5V 800MA TO220-5
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TC1265-2.5VAT-ND | TC1265-2.5VAT | TC1265-2.5VAT | TC1265-2.5VAT | TC1265-2.5VAT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | ||
| Special Features | Input Overcurrent Protection | Enable |