The TC1303C-ZS0EUNTR is a dual-output voltage regulator from Lingto Electronic Limited, featuring a 500 mA synchronous buck regulator and a 300 mA low-dropout regulator (LDO). The buck regulator operates with over 90% efficiency at a fixed frequency of 2.0 MHz under heavy load and transitions to pulse frequency modulation (PFM) mode at lighter loads to minimize quiescent current, which is typically 65 µA. The LDO has a low dropout voltage of 137 mV at 200 mA and supports standard fixed output voltages of 1.5V, 1.8V, 2.5V, and 3.3V. The device includes a power-good output with a 300 ms delay, which can monitor the status of the buck and LDO outputs. It also features independent shutdown controls for both outputs, undervoltage lockout, output short circuit protection, and overtemperature protection. The TC1303C is available in compact 10-pin DFN or MSOP packages and operates over a junction temperature range of -40°C to +125°C. This product is suitable for applications in cellular phones, portable computers, USB-powered devices, and handheld medical instruments.
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
IC REG DL BUCK/LNR SYNC 10MSOP
IC REG DL BUCK/LNR SYNC 10MSOP
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
IC REG DL BUCK/LNR SYNC 10MSOP
LDO Voltage Regulators PWM/LDO combo w/PG
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1303C-ZS0EUNTR-ND | TC1303C-ZS0EUNTR | TC1303C-ZS0EUNTR | TC1303C-ZS0EUNTR | TC1303C-ZS0EUNTR | TC1303C-ZS0EUNTR |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | LDO Voltage Regulators |
| Regulator Type | Standard; Low Dropout | |||||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| Output Voltage | 1.5 volts | |||||
| IOUT | 0.5000 amps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |