Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-MSOP
IC,VOLT REGULATOR,FIXED,+1.6
LDO Voltage Regulators Dual CMOS LDO 300mA & 150mA
IC REG LINEAR 3V/1.65V 8MSOP
IC REG LINEAR 3V/1.65V 8MSOP
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TC1302A-DTVUATR-ND | 56J8322 | TC1302A-DTVUATR | TC1302A-DTVUATR | TC1302A-DTVUATR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Ic,volt Regulator,fixed,+1.65V & +3V,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | ||||
| Special Features | Input Overcurrent Protection | Enable |